The CDCV855I is a 2.5-V phase-locked loop clock driver that distributes a differential clock input to four differential clock outputs and one differential feedback output, with support for spread spectrum clocking and low-jitter operation of ±50 ps cycle-to-cycle. It operates from 60 MHz to 180 MHz and enters low-power mode when the input frequency falls below 10 MHz (typical) or when PWRDWN is low. The device is housed in a 28-pin TSSOP package and is rated for industrial temperature range from -40°C to 85°C. Quiescent current consumption is less than 200 µA when in low-power mode.
1:4 DDR PLL Clock Driver 28-TSSOP -40 to 85
"PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173"", 4.40mm Width)"
PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173", 4.40mm Width)
IC PLL CLOCK DRIVER 28TSSOP
IC PLL CLOCK DRVR 2.5V 28TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCV855IPWG4 | CDCV855IPWG4-ND | CDCV855IPWG4 | CDCV855IPWG4 | CDCV855IPWG4 |
| Product Name | CDCV855 1:4 DDR PLL Clock Driver | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Driver | PLL Clock Driver; Clock Generator | Clock Generator |
| Features / Standards | RoHS | Lead-Free | RoHS | ||
| Bus Interface | SSTL | SSTL-2 | SSTL-2 | ||
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) | SSOP | Surface Mount; Surface Mount |