Texas Instruments CDC509 3.3V Phase Lock Loop Clock Driver CDC509PWRG4

Description
3.3V Phase Lock Loop Clock Driver 24-TSSOP 0 to 70
Request a Quote Datasheet
Description
3.3V Phase Lock Loop Clock Driver 24-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWRG4 - Texas Instruments
Dallas, TX, United States
CDC509 3.3V Phase Lock Loop Clock Driver
CDC509PWRG4
CDC509 3.3V Phase Lock Loop Clock Driver CDC509PWRG4
3.3V Phase Lock Loop Clock Driver 24-TSSOP 0 to 70

3.3V Phase Lock Loop Clock Driver 24-TSSOP 0 to 70

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC509PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDC509PWRG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDC509PWRG4-ND
"PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC509PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC509PWRG4
Clock Generators, PLLs, Frequency Synthesizers CDC509PWRG4
PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC509PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC509PWRG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC509PWRG4
IC PLL CLOCK DRIVER 24TSSOP

IC PLL CLOCK DRIVER 24TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC509PWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC509PWRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC509PWRG4
IC 3.3V PLL CLOCK DRVR 24-TSSOP

IC 3.3V PLL CLOCK DRVR 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC509PWRG4 CDC509PWRG4-ND CDC509PWRG4 CDC509PWRG4 CDC509PWRG4
Product Name CDC509 3.3V Phase Lock Loop Clock Driver Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver; Clock Generator Clock Driver PLL Clock Driver; Clock Generator Clock Generator
Package Type TSSOP Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) SSOP Surface Mount; Surface Mount
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046APWT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
9 suppliers