Texas Instruments CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver CDCVF857RHARG4

Description
2.5 V Phase Lock Loop DDR Clock Driver 40-VQFN -40 to 85
Request a Quote Datasheet
Description
2.5 V Phase Lock Loop DDR Clock Driver 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857RHARG4 - Texas Instruments
Dallas, TX, United States
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver
CDCVF857RHARG4
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver CDCVF857RHARG4
2.5 V Phase Lock Loop DDR Clock Driver 40-VQFN -40 to 85

2.5 V Phase Lock Loop DDR Clock Driver 40-VQFN -40 to 85

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857RHARG4 - 202431-CDCVF857RHARG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857RHARG4
202431-CDCVF857RHARG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857RHARG4 202431-CDCVF857RHARG4
Manufacturer: Texas Instruments Win Source Part Number: 202431-CDCVF857RHARG 4 Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: SSTL-2 Output: SSTL-2 PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VQFN (6x6) Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 220MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202431-CDCVF857RHARG4
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VQFN (6x6)
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 220MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
VQFN Clock and Timing IC
728-CDCVF857RHARG4
VQFN Clock and Timing IC 728-CDCVF857RHARG4
Zero Delay Buffer 10-Out Differential 40-Pin VQFN EP T/R Product overview: CDCVF857RHARG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF857RHARG4 can be used for catalog matching and distributor lookup.

Zero Delay Buffer 10-Out Differential 40-Pin VQFN EP T/R Product overview: CDCVF857RHARG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF857RHARG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF857RHARG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCVF857RHARG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCVF857RHARG4-ND
PLL Clock Driver IC 220MHz 1 40-VFQFN Exposed Pad

PLL Clock Driver IC 220MHz 1 40-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857RHARG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF857RHARG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF857RHARG4
IC 2.5V PHASE LOCK LOOP 40VQFN

IC 2.5V PHASE LOCK LOOP 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857RHARG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF857RHARG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF857RHARG4
IC PLL CLOCK DRIVER 40VQFN

IC PLL CLOCK DRIVER 40VQFN

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCVF857RHARG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF857RHARG4
Clock Generators, PLLs, Frequency Synthesizers CDCVF857RHARG4
PLL Clock Driver IC 220MHz 1 40-VFQFN Exposed Pad

PLL Clock Driver IC 220MHz 1 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCVF857RHARG4 202431-CDCVF857RHARG4 728-CDCVF857RHARG4 CDCVF857RHARG4-ND CDCVF857RHARG4 CDCVF857RHARG4 CDCVF857RHARG4
Product Name CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857RHARG4 VQFN Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Generator Clock Driver; Clock Generator Clock Generator PLL Clock Driver; Clock Generator Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN Surface Mount; 40-VQFN (6x6) Tape and Reel Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 40-VFQFN Exposed Pad
Supply Voltage 2.5 volts 2.3 to 2.7 volts 2.3 to 2.7 volts 2.3 to 2.7 volts 2.3 to 2.7 volts
Frequency 220 MHz 220 MHz 220 MHz 220 MHz 220 MHz 220 MHz 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC208 5V Dual 1-to-4 clock driver - CDC208DWRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
3 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM96E4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
5 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AMTE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
3 suppliers