Texas Instruments CDCFR83 533MHz Direct Rambus (TM) Clock Generator CDCFR83DBQG4

Description
533MHz Direct Rambus (TM) Clock Generator 24-SSOP -40 to 85
Request a Quote Datasheet
Description
533MHz Direct Rambus (TM) Clock Generator 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCFR83 533MHz Direct Rambus (TM) Clock Generator - CDCFR83DBQG4 - Texas Instruments
Dallas, TX, United States
CDCFR83 533MHz Direct Rambus (TM) Clock Generator
CDCFR83DBQG4
CDCFR83 533MHz Direct Rambus (TM) Clock Generator CDCFR83DBQG4
533MHz Direct Rambus (TM) Clock Generator 24-SSOP -40 to 85

533MHz Direct Rambus (TM) Clock Generator 24-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
533MHz SSOP Clock and Timing IC
763-CDCFR83DBQG4
533MHz SSOP Clock and Timing IC 763-CDCFR83DBQG4
533MHz Direct Rambus (TM) Clock Generator 24-SSOP -40 to 85 Product overview: CDCFR83DBQG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 533MHz, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCFR83DBQG4 can be used for catalog matching and distributor lookup.

533MHz Direct Rambus (TM) Clock Generator 24-SSOP -40 to 85 Product overview: CDCFR83DBQG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 533MHz, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCFR83DBQG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CDCFR83DBQG4
1160631-CDCFR83DBQG4
Clock/Timing - Clock/Timing - Application Specific - CDCFR83DBQG4 1160631-CDCFR83DBQG4
Manufacturer: Texas Instruments Win Source Part Number: 1160631-CDCFR83DBQG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160631-CDCFR83DBQG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Application Specific Clock/Timing - CDCFR83DBQG4-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
CDCFR83DBQG4-ND
Application Specific Clock/Timing CDCFR83DBQG4-ND
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 533MHz 1 Output 24-SSOP

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 533MHz 1 Output 24-SSOP

Buy Now Datasheet
Clock/Timing - Application Specific - CDCFR83DBQG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCFR83DBQG4
Clock/Timing - Application Specific CDCFR83DBQG4
IC CLOCK GENERATOR 533MHZ 24QSOP

IC CLOCK GENERATOR 533MHZ 24QSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - CDCFR83DBQG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCFR83DBQG4
Application Specific Clock/Timing CDCFR83DBQG4
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 533MHz 1 Output 24-SSOP

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 533MHz 1 Output 24-SSOP

Buy Now Datasheet
IC CLOCK GENERATOR 533MHZ 24QSOP - 815-CDCFR83DBQG4 - Utmel Electronic Limited
Hong Kong, China
IC CLOCK GENERATOR 533MHZ 24QSOP
815-CDCFR83DBQG4
IC CLOCK GENERATOR 533MHZ 24QSOP 815-CDCFR83DBQG4
IC CLOCK GENERATOR 533MHZ 24QSOP

IC CLOCK GENERATOR 533MHZ 24QSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCFR83DBQG4 763-CDCFR83DBQG4 1160631-CDCFR83DBQG4 CDCFR83DBQG4-ND CDCFR83DBQG4 CDCFR83DBQG4 815-CDCFR83DBQG4
Product Name CDCFR83 533MHz Direct Rambus (TM) Clock Generator 533MHz SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - CDCFR83DBQG4 Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing IC CLOCK GENERATOR 533MHZ 24QSOP
Device Type Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator
Features / Standards RoHS RoHS Lead-Free RoHS RoHS; Lead-Free
Package Type Rail/Tube Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) 24-SSOP (0.154, 3.90mm Width)
Frequency 533 MHz 533 MHz 533 MHz 533 MHz 533 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A250RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
CDCEL913 Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL913PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers