Texas Instruments CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351DB

Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP 0 to 70
Request a Quote Datasheet
Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DB - Texas Instruments
Dallas, TX, United States
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs
CDC2351DB
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351DB
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP 0 to 70

1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP 0 to 70

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DB - 1028684-CDC2351DB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DB
1028684-CDC2351DB
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DB 1028684-CDC2351DB
Manufacturer: Texas Instruments Win Source Part Number: 1028684-CDC2351DB Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028684-CDC2351DB
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - 296-12628-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-12628-5-ND
Clock Buffers, Drivers 296-12628-5-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
 - CDC2351DB - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 2351 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Low Skew Clock Driver, 2351 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC2351DB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC2351DB
Clock/Timing - Clock Buffers, Drivers CDC2351DB
IC CLK BUFFER 1:10 100MHZ 24SSOP

IC CLK BUFFER 1:10 100MHZ 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC2351DB 1028684-CDC2351DB 296-12628-5-ND CDC2351DB CDC2351DB
Product Name CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DB Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface LVTTL TTL; LVTTL LVTTL CMOS
Package Type SOIC,SSOP Surface Mount; 24-SSOP Surface Mount; SSOP; "24-SSOP (0.209"", 5.30mm Width)" SOP; SSOP Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC203 3.3V 6-Bit Inverter/Clock Driver - CDC203DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
5 suppliers