Texas Instruments CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider CDCE906PWRG4

Description
Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP 0 to 70
Request a Quote Datasheet
Description
Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PWRG4 - Texas Instruments
Dallas, TX, United States
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider
CDCE906PWRG4
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider CDCE906PWRG4
Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP 0 to 70

Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
728-CDCE906PWRG4
TSSOP Clock and Timing IC 728-CDCE906PWRG4
Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP 0 to 70 Product overview: CDCE906PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE906PWRG4 can be used for catalog matching and distributor lookup.

Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP 0 to 70 Product overview: CDCE906PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE906PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE906PWRG4 - 1051679-CDCE906PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE906PWRG4
1051679-CDCE906PWRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE906PWRG4 1051679-CDCE906PWRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051679-CDCE906PWRG4 Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Frequency: 167 MHz Operating Supply Voltage: 3.3 V Number of Elements: 3 Input: Crystal Weight: 76.997305 mg Number of Pins: 20 Number of Outputs: 3 Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: TSSOP Max Frequency: 167 MHz Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 115 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051679-CDCE906PWRG4
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Frequency: 167 MHz
Operating Supply Voltage: 3.3 V
Number of Elements: 3
Input: Crystal
Weight: 76.997305 mg
Number of Pins: 20
Number of Outputs: 3
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: TSSOP
Max Frequency: 167 MHz
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 115 mA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Timers IC Clocks
Product Number CDCE906PWRG4 728-CDCE906PWRG4 1051679-CDCE906PWRG4
Product Name CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE906PWRG4
Bus Interface LVCMOS
Package Type TSSOP Tape and Reel Surface Mount; TSSOP
Supply Voltage 3.3 volts 3 to 3.6 volts
Frequency 167 MHz 167 MHz 167 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
5 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208NS - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
3 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4NTRG4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers