Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs 24-TSSOP -40 to 85
Clock Generator, 4-PLL, 230MHz, 1.8V, TSSOP Product overview: CDCE949PWG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 1.8V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 230MHz, 1.8V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE949PWG4 can be used for catalog matching and distributor lookup.
"PLL Clock Generator IC 230MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 202408-CDCE949PWG4
Packaging: Tube/Rail
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 230MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
PLL Clock Generator IC 230MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC 4-PLL VCXO LVCMOS 24-TSSOP
IC PLL CLOCK GENERATOR 24TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE949PWG4 | 728-CDCE949PWG4 | CDCE949PWG4-ND | 202408-CDCE949PWG4 | CDCE949PWG4 | CDCE949PWG4 | CDCE949PWG4 |
| Product Name | CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs | 230MHz 1.8V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE949PWG4 | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | ||
| Package Type | TSSOP | Rail/Tube | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 24-TSSOP | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | ||
| Frequency | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz |