Texas Instruments CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs CDC351DW

Description
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet
Description
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DW - Texas Instruments
Dallas, TX, United States
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs
CDC351DW
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs CDC351DW
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SOIC 0 to 70

1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Clock Buffers, Drivers - 296-6703-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-6703-5-ND
Clock Buffers, Drivers 296-6703-5-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
 - CDC351DW - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 351 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Low Skew Clock Driver, 351 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351DW
144878-CDC351DW
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351DW 144878-CDC351DW
Manufacturer: Texas Instruments Win Source Part Number: 144878-CDC351DW Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL, TRI-State Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144878-CDC351DW
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL, TRI-State
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC351DW 296-6703-5-ND CDC351DW 144878-CDC351DW
Product Name CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351DW
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface LVTTL LVTTL CMOS TTL; LVTTL, TRI-State
Package Type SOIC,SSOP Surface Mount; SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC Surface Mount; 24-SOIC
Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391DG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
3 suppliers
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
3 suppliers