Texas Instruments 74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 74ACT11374DW

Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ACT11374 is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for bus driving and buffer register applications. It is available in a 24-pin small-outline integrated circuit (SOIC) package with dimensions of 15.7 mm in length, 24.4 mm in width, and 2.7 mm in height, and operates over a free-air temperature range of -40°C to 85°C. The device features TTL-voltage-compatible inputs, full parallel access for loading, and a flow-through architecture optimized for PCB layout. Outputs can be placed in a high-impedance state via an output-enable input. The supply voltage range is 4.5 V to 5.5 V, with high-level output current of -24 mA and low-level output current of 24 mA. The device is RoHS compliant and has a moisture sensitivity level of 1 at 260°C.

Datasheet Summary
Powered by GS/AI

The 74ACT11374 is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for bus driving and buffer register applications. It is available in a 24-pin small-outline integrated circuit (SOIC) package with dimensions of 15.7 mm in length, 24.4 mm in width, and 2.7 mm in height, and operates over a free-air temperature range of -40°C to 85°C. The device features TTL-voltage-compatible inputs, full parallel access for loading, and a flow-through architecture optimized for PCB layout. Outputs can be placed in a high-impedance state via an output-enable input. The supply voltage range is 4.5 V to 5.5 V, with high-level output current of -24 mA and low-level output current of 24 mA. The device is RoHS compliant and has a moisture sensitivity level of 1 at 260°C.

Suppliers

Company
Product
Description
Supplier Links
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DW - Texas Instruments
Dallas, TX, United States
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs
74ACT11374DW
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 74ACT11374DW
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 24-SOIC -40 to 85

Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-4199-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4199-5-ND
Flip Flops 296-4199-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ACT11374DW
076065-74ACT11374DW
Logic - Logic - Flip Flops - 74ACT11374DW 076065-74ACT11374DW
Manufacturer: Texas Instruments Win Source Part Number: 076065-74ACT11374DW Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 70MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 076065-74ACT11374DW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 70MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 74ACT11374DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT11374DW
Flip Flops 74ACT11374DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT11374DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT11374DW
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT11374DW
IC FF D-TYPE SNGL 8BIT 24SOIC

IC FF D-TYPE SNGL 8BIT 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACT11374DW 296-4199-5-ND 076065-74ACT11374DW 74ACT11374DW 74ACT11374DW
Product Name 74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - 74ACT11374DW Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 13 ns 11.3 ns 11.3 ns
fMAX 90 MHz 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
Flip Flops - 54ALS174J/883 - Quarktwin Technology Ltd.
View Details
2 suppliers
CD54HC73 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset - 5962-8515301CA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP
View Details