The CD54HCT273 is a high-speed CMOS logic octal D-type flip-flop with reset, designed for reliable performance in various applications. It features positive edge triggering and a common clock and asynchronous reset, allowing for efficient data handling. The device operates over a wide temperature range of -55°C to 125°C, making it suitable for harsh environments. It supports a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, ensuring versatility in circuit design. The flip-flops are compatible with LSTTL logic levels, with direct input logic compatibility for HCT types. The low power consumption compared to LSTTL logic ICs enhances its efficiency in power-sensitive applications. The part number 5962-8772501RA is available in a 20-pin CDIP package, making it easy to integrate into various designs.
High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-CDIP -55 to 125
D Flip-Flop, HCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, CDIP20
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 5962-8772501RA | 5962-8772501RA | 5962-8772501RA |
| Product Name | CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset | Flip Flops | |
| Flip-Flop Type | D | D | |
| Propagation Delay | 38 ns | ||
| fMAX | 25 MHz | ||
| Operating Current | 0.0800 mA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |