High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125
Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC BINARY COUNTER 14-BIT 16SOIC
IC 14-STAGE BIN COUNTER 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
LOGIC, 14-STAGE BIN COUNTER, 16SOIC; Logic Family / Base Number:74HCT4060; Counter Type:Binary; Clock Frequency:30MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT4060M | CD74HCT4060M | 296-9280-5-ND | CD74HCT4060M | CD74HCT4060M | CD74HCT4060M | 36AJ8610 |
| Product Name | CD74HCT4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Logic, 14-Stage Bin Counter, 16Soic; Logic Family / Base Number Texas Instruments | |
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | 4.5V | ||||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | HCT | CMOS | |||||
| Number of Stages (Bits) | 14 bits | ||||||
| Operating Current | 0.0800 mA |