CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear 16-SO -55 to 125
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Win Source Part Number: 1206389-CD40161BNSR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 4000B
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8 MHz
Voltage - Supply: 3 V ~ 18 V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD40161BNSRE4-ND,215
Base Product Number: CD40161
IC 4BIT PROG SYNC COUNTER 16SO
IC BINARY COUNTER 4-BIT 16SO
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD40161BNSR | CD40161BNSR | 296-14091-2-ND | 1206389-CD40161BNSR | CD40161BNSR | CD40161BNSR | CD40161BNSR |
| Product Name | CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Features | Programmable | ||||||
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous | Synchronous | Synchronous; Asynchronous | Synchronous | |||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,TSSOP | SOP; SOP16 | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) | |
| Logic Family | CD4000 | CMOS |