Texas Instruments CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator CD4060BEE4

Description
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BEE4 - Texas Instruments
Dallas, TX, United States
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator
CD4060BEE4
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator CD4060BEE4
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-PDIP -55 to 125

CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4060BEE4 - 202360-CD4060BEE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4060BEE4
202360-CD4060BEE4
Logic - Logic - Counters, Dividers - CD4060BEE4 202360-CD4060BEE4
Manufacturer: Texas Instruments Win Source Part Number: 202360-CD4060BEE4 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 202360-CD4060BEE4
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet
Counters, Dividers - 296-CD4060BEE4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD4060BEE4-ND
Counters, Dividers 296-CD4060BEE4-ND
IC BINARY COUNTER 14-BIT 16DIP

IC BINARY COUNTER 14-BIT 16DIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4060BEE4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4060BEE4
IC BINARY COUNTER 14-BIT 16DIP

IC BINARY COUNTER 14-BIT 16DIP

Supplier's Site
Counters, Dividers - CD4060BEE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4060BEE4
Counters, Dividers CD4060BEE4
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4060BEE4 202360-CD4060BEE4 296-CD4060BEE4-ND CD4060BEE4 CD4060BEE4
Product Name CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator Logic - Logic - Counters, Dividers - CD4060BEE4 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3V; 18 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Logic Family CD4000
Number of Stages (Bits) 10 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD40103B-MIL CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BF3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 18
View Details
5 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BM96 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4020B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
3 suppliers