The CD40103BF is a CMOS 8-stage presettable 8-bit binary synchronous down counter in a 16-lead hermetic dual-in-line ceramic package, rated for operation from -55°C to 125°C.
CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-CDIP -55 to 125
IC BINARY COUNTER 8-BIT 16CDIP
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-CDIP
IC BINARY COUNTER 8-BIT 16CDIP
| Texas Instruments | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD40103BF | CD40103BF | CD40103BF | CD40103BF |
| Product Name | CD40103B-MIL CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Features | Presettable | |||
| Counter Category | Synchronous | |||
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | |
| Package Type | CDIP,DIESALE,WAFERSALE | DIP; 16-CDIP (0.300", 7.62mm) | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | CD4000 |