High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
IC 12STG BINARY COUNTER 16SOIC
IC BINARY COUNTER 12-BIT 16SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT4040M96G4 | CD74HCT4040M96G4-ND | CD74HCT4040M96G4 | CD74HCT4040M96G4 | CD74HCT4040M96G4 |
| Product Name | CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | |||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | HCT | ||||
| Number of Stages (Bits) | 12 bits | ||||
| Operating Current | 0.0800 mA |