The SN54HC4020 is a 14-bit asynchronous binary counter with a 16-pin CDIP package, measuring 24.38 mm × 6.92 mm, operating from -55°C to 125°C with a supply voltage range of 2 V to 6 V, and featuring a maximum quiescent current of 80 µA and 10 LSTTL load driving capability.
Asynchronous 14-Bit Binary Counters 16-CDIP -55 to 125
ASYNCHRONOUS 14-BIT BINARY COUNT
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 8500301EA | 8500301EA | 8500301EA |
| Product Name | SN54HC4020 Asynchronous 14-Bit Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Asynchronous | ||
| Supply Voltage | 6 | 2 V ~ 6 V | |
| Package Type | CDIP,CFP,LCCC | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | HC |