Texas Instruments CD40192B-MIL CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) CD40192BF

Description
CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40192B-MIL CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BF - Texas Instruments
Dallas, TX, United States
CD40192B-MIL CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset)
CD40192BF
CD40192B-MIL CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) CD40192BF
CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) 16-CDIP -55 to 125

CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD40192BF - 1159590-CD40192BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD40192BF
1159590-CD40192BF
Logic - Logic - Counters, Dividers - CD40192BF 1159590-CD40192BF
Manufacturer: Texas Instruments Win Source Part Number: 1159590-CD40192BF Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159590-CD40192BF
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - CD40192BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD40192BF
Counters, Dividers CD40192BF
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD40192BF
Integrated Circuits (ICs) - Logic - Counters, Dividers CD40192BF
IC BCD COUNTER 4-BIT 16CDIP

IC BCD COUNTER 4-BIT 16CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD40192BF 1159590-CD40192BF CD40192BF CD40192BF
Product Name CD40192B-MIL CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) Logic - Logic - Counters, Dividers - CD40192BF Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type CDIP DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - SN74HC161NSRG4 - 1094959-SN74HC161NSRG4 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SOP; SOP
View Details
CD4518B CMOS Dual BCD Up-Counter - CD4518BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
BQ2018 Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ) - BQ2018TS-E1TR - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Counters, Dividers - 74197DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers