CMOS dual BCD up-counter in a 16-pin TSSOP package with an operating temperature range of -55 to 125 °C, supplied in 2000-unit tape and reel packaging with Level-1-260C-UNLIM moisture sensitivity rating and NIPDAU lead finish.
CMOS Dual BCD Up-Counter 16-TSSOP -55 to 125
Win Source Part Number: 1011380-CD4518BPWR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 4000B
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: BCD Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8 MHz
Voltage - Supply: 3 V ~ 18 V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -CD4518BPWR-NDR,CD45
Base Product Number: CD4518
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP
IC BCD COUNTER DL 4BIT 16TSSOP
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP
IC DUAL BCD UP-COUNTER 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4518BPWR | 1011380-CD4518BPWR | 296-28454-2-ND | CD4518BPWR | CD4518BPWR | CD4518BPWR |
| Product Name | CD4518B CMOS Dual BCD Up-Counter | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | BCD/Decade Counter | |||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | |||
| Package Type | PDIP,SO,SOIC,TSSOP | SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Logic Family | CD4000 | |||||
| Number of Stages (Bits) | 4 bits |