CD4060BF3A is a 14-stage ripple-carry binary counter and oscillator in a 16-lead hermetic dual-in-line ceramic package (CDIP J), operating from -55°C to 125°C. It features a RESET input to clear the counter and disable the oscillator, with Schmitt trigger inputs to accommodate slow slew rates, and fully buffered inputs and outputs. All counter stages are master-slave flip-flops, advancing on the negative transition of the clock input. The device supports RC or crystal oscillator configurations and is fully compliant with the CD4060B series specifications.
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-CDIP -55 to 125
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-CDIP
IC BINARY COUNTER 14-BIT 16CDIP
IC BINARY COUNTER 14-BIT 16CDIP
| Texas Instruments | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4060BF3A | CD4060BF3A | CD4060BF3A | CD4060BF3A |
| Product Name | CD4060B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3V; 18 | 1.8V; 3 V ~ 18 V | 3 V ~ 18 V | |
| Package Type | CDIP,DIESALE,WAFERSALE | DIP; 16-CDIP (0.300\", 7.62mm) | DIP; 16-CDIP (0.300", 7.62mm) | |
| Logic Family | CD4000 | |||
| Number of Stages (Bits) | 10 bits |