Dual 4-stage binary counter with buffered inputs, common reset, and negative-edge clocking, available in a 14-pin SOIC package measuring 8.65 mm × 3.90 mm, operating from 4.5 V to 5.5 V with direct LSTTL input compatibility, and rated for a temperature range of -55°C to 125°C.
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74HCT393M96E4 |
| Product Name | CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter |
| Supply Voltage | 5V; 5.5 |
| Package Type | PDIP,SOIC |
| Logic Family | HCT |
| Number of Stages (Bits) | 4 bits |