Texas Instruments CD54HC393 High Speed CMOS Logic Dual 4-Stage Binary Counter CD54HC393F3A

Description
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD54HC393F3A - Texas Instruments
Dallas, TX, United States
CD54HC393 High Speed CMOS Logic Dual 4-Stage Binary Counter
CD54HC393F3A
CD54HC393 High Speed CMOS Logic Dual 4-Stage Binary Counter CD54HC393F3A
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-CDIP -55 to 125

High Speed CMOS Logic Dual 4-Stage Binary Counter 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD54HC393F3A - 1159963-CD54HC393F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD54HC393F3A
1159963-CD54HC393F3A
Logic - Logic - Counters, Dividers - CD54HC393F3A 1159963-CD54HC393F3A
Manufacturer: Texas Instruments Win Source Part Number: 1159963-CD54HC393F3A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159963-CD54HC393F3A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
 - CD54HC393F3A - Rochester Electronics
Newburyport, MA, United States
CD54HC393 High Speed CMOS Logic Dual 4-Stage Binary Counter

CD54HC393 High Speed CMOS Logic Dual 4-Stage Binary Counter

Supplier's Site Datasheet
Counters, Dividers - CD54HC393F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD54HC393F3A
Counters, Dividers CD54HC393F3A
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-CDIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-CDIP

Buy Now Datasheet
Counters, Dividers - CD54HC393F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD54HC393F3A
Counters, Dividers CD54HC393F3A
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-CDIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD54HC393F3A
Integrated Circuits (ICs) - Logic - Counters, Dividers CD54HC393F3A
HIGH SPEED CMOS LOGIC DUAL 4-STA

HIGH SPEED CMOS LOGIC DUAL 4-STA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD54HC393F3A 1159963-CD54HC393F3A CD54HC393F3A CD54HC393F3A CD54HC393F3A
Product Name CD54HC393 High Speed CMOS Logic Dual 4-Stage Binary Counter Logic - Logic - Counters, Dividers - CD54HC393F3A Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 6 2 V ~ 6 V
Package Type CDIP DIP; CDIP14 DIP; 14-CDIP (0.300\", 7.62mm)
Logic Family HC CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4059A CMOS Programmable Divide-by-N Counter - CD4059AMG4 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
5 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMT - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
BQ2018 Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ) - BQ2018TS-E1 - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers