Texas Instruments BQ26231 Cost-Efficient Coulomb Counter for Battery Capacity Monitoring In Embedded Portable Applications BQ26231PWRG4

Description
Cost-Efficient Coulomb Counter for Battery Capacity Monitoring In Embedded Portable Applications 8-TSSOP -20 to 70
Request a Quote
Description
Cost-Efficient Coulomb Counter for Battery Capacity Monitoring In Embedded Portable Applications 8-TSSOP -20 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The bq26231 is a low-cost coulometric charge and discharge counter in an 8-pin TSSOP package, designed for portable applications with nonremovable rechargeable battery packs. It measures voltage drop across a series sense resistor to track battery state-of-charge using internal registers for charge, discharge, and self-discharge counts. The device includes an internal temperature sensor and high-accuracy timebase, eliminating the need for external thermistors or crystals. It operates from 2.8 V to 5.5 V, consumes less than 80 µA in active mode and less than 10 µA in sleep mode, and supports a single-wire HDQ serial interface. The operating temperature range is -20°C to 70°C. The RBI input enables register backup with external power sources. The IC features 128 bytes of general-purpose RAM and an offset calibration register to improve measurement accuracy.

Datasheet Summary
Powered by GS/AI

The bq26231 is a low-cost coulometric charge and discharge counter in an 8-pin TSSOP package, designed for portable applications with nonremovable rechargeable battery packs. It measures voltage drop across a series sense resistor to track battery state-of-charge using internal registers for charge, discharge, and self-discharge counts. The device includes an internal temperature sensor and high-accuracy timebase, eliminating the need for external thermistors or crystals. It operates from 2.8 V to 5.5 V, consumes less than 80 µA in active mode and less than 10 µA in sleep mode, and supports a single-wire HDQ serial interface. The operating temperature range is -20°C to 70°C. The RBI input enables register backup with external power sources. The IC features 128 bytes of general-purpose RAM and an offset calibration register to improve measurement accuracy.

Suppliers

Company
Product
Description
Supplier Links
BQ26231 Cost-Efficient Coulomb Counter for Battery Capacity Monitoring In Embedded Portable Applications - BQ26231PWRG4 - Texas Instruments
Dallas, TX, United States
BQ26231 Cost-Efficient Coulomb Counter for Battery Capacity Monitoring In Embedded Portable Applications
BQ26231PWRG4
BQ26231 Cost-Efficient Coulomb Counter for Battery Capacity Monitoring In Embedded Portable Applications BQ26231PWRG4
Cost-Efficient Coulomb Counter for Battery Capacity Monitoring In Embedded Portable Applications 8-TSSOP -20 to 70

Cost-Efficient Coulomb Counter for Battery Capacity Monitoring In Embedded Portable Applications 8-TSSOP -20 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number BQ26231PWRG4
Product Name BQ26231 Cost-Efficient Coulomb Counter for Battery Capacity Monitoring In Embedded Portable Applications
Package Type TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BM96G4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BEE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
Counters, Dividers - 4516BDM - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; 14-CDIP
Clock Frequency 11 MHz
View Details
2 suppliers
Counters, Dividers - 74196DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Clock Frequency 50 MHz
View Details
2 suppliers