Texas Instruments Integrated Circuits (ICs) - Logic - Latches 74AHCT16373DLRG4

Description
IC 16BIT D-TYPE LATCH 48-SSOP
Description
IC 16BIT D-TYPE LATCH 48-SSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74AHCT16373DLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74AHCT16373DLRG4
Integrated Circuits (ICs) - Logic - Latches 74AHCT16373DLRG4
IC 16BIT D-TYPE LATCH 48-SSOP

IC 16BIT D-TYPE LATCH 48-SSOP

Supplier's Site
Latches - 74AHCT16373DLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Latches - 74AHCT16373DLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74AHCT16373DLRG4 74AHCT16373DLRG4
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Package Type SSOP 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX573WM - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373AD,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
4 suppliers
Quad Bistable Latch - 5475/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 160 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details