Texas Instruments CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HC164M96G4

Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
CD74HC164M96G4
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HC164M96G4
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC164M96G4 - 1160207-CD74HC164M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC164M96G4
1160207-CD74HC164M96G4
Logic - Logic - Shift Registers - CD74HC164M96G4 1160207-CD74HC164M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160207-CD74HC164M96 G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160207-CD74HC164M96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - CD74HC164M96G4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD74HC164M96G4-ND
Shift Registers CD74HC164M96G4-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Shift Registers - CD74HC164M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC164M96G4
Logic - Shift Registers CD74HC164M96G4
IC SHIFT REGISTER 8BIT HS 14SOIC

IC SHIFT REGISTER 8BIT HS 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC164M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC164M96G4
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC164M96G4
IC SHIFT REGISTER 8BIT HS 14SOIC

IC SHIFT REGISTER 8BIT HS 14SOIC

Supplier's Site
Shift Registers - CD74HC164M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC164M96G4
Shift Registers CD74HC164M96G4
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC164M96G4 1160207-CD74HC164M96G4 CD74HC164M96G4-ND CD74HC164M96G4 CD74HC164M96G4 CD74HC164M96G4
Product Name CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register Logic - Logic - Shift Registers - CD74HC164M96G4 Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4517B-MIL CMOS Dual 64-Stage Static Shift Register - CD4517BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 9338PCQR - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
Logic - Logic - Translators, Level Shifters - CD40109BPWR - 1159552-CD40109BPWR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194M - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
7 suppliers