High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC 8STG SHFT/STOR BUS REG 16SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC 8STG SHFT/STOR BUS REG 16SOIC
Counter Shift Registers Hi Spd CMOS Logic 8-Stage Bus Reg
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC4094M96G3 | 296-CD74HC4094M96G3CT-ND | CD74HC4094M96G3 | CD74HC4094M96G3 | CD74HC4094M96G3 | CD74HC4094M96G3 |
| Product Name | CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | Counter Shift Registers |
| Supply Voltage | 2 | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | 3-State | 3-State | 3-State; Tri-State | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | CMOS; HC | |||||
| Clock Frequency | 28 MHz |