Texas Instruments Integrated Circuits(ICs) CD4076BF

Description
Manufacturer: Texas Instruments Win Source Part Number: 240410-CD4076BF Category: Integrated Circuits(ICs) Family: Logic - Flip Flops Family Name: CD4076 Alternative Parts (Cross-Reference): CD4076BE; HCC4076BF; HCC4076BDT; HCC4076BDG; Introduction Date: October 01, 2003 ECCN: EAR99 Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 240410-CD4076BF Category: Integrated Circuits(ICs) Family: Logic - Flip Flops Family Name: CD4076 Alternative Parts (Cross-Reference): CD4076BE; HCC4076BF; HCC4076BDT; HCC4076BDG; Introduction Date: October 01, 2003 ECCN: EAR99 Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 240410-CD4076BF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
240410-CD4076BF
Integrated Circuits(ICs) 240410-CD4076BF
Manufacturer: Texas Instruments Win Source Part Number: 240410-CD4076BF Category: Integrated Circuits(ICs) Family: Logic - Flip Flops Family Name: CD4076 Alternative Parts (Cross-Reference): CD4076BE; HCC4076BF; HCC4076BDT; HCC4076BDG; Introduction Date: October 01, 2003 ECCN: EAR99 Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 240410-CD4076BF
Category: Integrated Circuits(ICs)
Family: Logic - Flip Flops
Family Name: CD4076
Alternative Parts (Cross-Reference): CD4076BE; HCC4076BF; HCC4076BDT; HCC4076BDG;
Introduction Date: October 01, 2003
ECCN: EAR99
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 240410-CD4076BF
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs - 8302101SA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers
Shift Registers - 1727-1050-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
6 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details