Texas Instruments CD54HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD54HCT166F3A

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HCT166F3A - Texas Instruments
Dallas, TX, United States
CD54HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD54HCT166F3A
CD54HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD54HCT166F3A
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-CDIP -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1026857-CD54HCT166F3A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1026857-CD54HCT166F3A
Integrated Circuits (ICs) - Logic - Shift Registers 1026857-CD54HCT166F3A
Win Source Part Number: 1026857-CD54HCT166F3 A Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SNJ54LS165AJ; JM38510/30602BEA; JM38510/30609BEACD54 HCT166F/3A; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISCD54HCT166F3A, 2156-CD54HCT166F3A

Win Source Part Number: 1026857-CD54HCT166F3A
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SNJ54LS165AJ; JM38510/30602BEA; JM38510/30609BEACD54HCT166F/3A;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISCD54HCT166F3A,2156-CD54HCT166F3A

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD54HCT166F3A
Integrated Circuits (ICs) - Logic - Shift Registers CD54HCT166F3A
HIGH SPEED CMOS LOGIC 8-BIT PARA

HIGH SPEED CMOS LOGIC 8-BIT PARA

Supplier's Site
Shift Registers - CD54HCT166F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54HCT166F3A
Shift Registers CD54HCT166F3A
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Shift Registers - CD54HCT166F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54HCT166F3A
Shift Registers CD54HCT166F3A
Shift Shift Register 1 Element 8 Bit 16-CDIP

Shift Shift Register 1 Element 8 Bit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD54HCT166F3A 1026857-CD54HCT166F3A CD54HCT166F3A CD54HCT166F3A CD54HCT166F3A
Product Name CD54HCT166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Integrated Circuits (ICs) - Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type Other; CDIP DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family TTL; CMOS; HCT
Clock Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094NSR - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165MG4 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVC8T245RHLRG4 - 1131146-74AVC8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers