Texas Instruments High-Performance Analog Multivibrators CD74HC4538QM96Q1

Description
Monostable Multivibrator 21ns 16-SOIC
Request a Quote Datasheet
Description
Monostable Multivibrator 21ns 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - CD74HC4538QM96Q1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD74HC4538QM96Q1-ND
Multivibrators CD74HC4538QM96Q1-ND
Monostable Multivibrator 21ns 16-SOIC

Monostable Multivibrator 21ns 16-SOIC

Buy Now Datasheet
Logic - Multivibrators - CD74HC4538QM96Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC4538QM96Q1
Logic - Multivibrators CD74HC4538QM96Q1
IC MULTIVIBRATOR 21NS 16SOIC

IC MULTIVIBRATOR 21NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC4538QM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC4538QM96Q1
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC4538QM96Q1
IC MULTIVIBRATOR 21NS 16SOIC

IC MULTIVIBRATOR 21NS 16SOIC

Supplier's Site
Multivibrators - CD74HC4538QM96Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC4538QM96Q1
Multivibrators CD74HC4538QM96Q1
Monostable Multivibrator 21 ns 16-SOIC

Monostable Multivibrator 21 ns 16-SOIC

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC4538QM96Q1-ND CD74HC4538QM96Q1 CD74HC4538QM96Q1 CD74HC4538QM96Q1
Product Name Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC221DB,112 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 74HC423D/S400,118 - Rochester Electronics
Specs
Type Retriggerable
Package Type Other; SOT109-1
View Details
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123ME4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
3 suppliers
Monostable Multivibrator - 8162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details