96LS02FMQB -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
96LS02FMQB
Description
IC MULTIVIBRATOR
-
Lingto Electronic Limited
Datasheet
Description
IC MULTIVIBRATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Monostable Multivibrators |
|
Product Number
|
96LS02FMQB |
|
Product Name
|
Logic - Multivibrators |
|
Type
|
Non-Retriggerable
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Non-Retriggerable
Operating Current
4 mA
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Package Type
Other; 16-VFQFN Exposed Pad
Number of Pins
16
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Type
Retriggerable
Supply Voltage
3.3V; 5V; 2
Package Type
Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
8 V
Package Type
Other (optional feature); Lead Can / Flat Pack
Number of units in IC
1
View Details