Lansdale Semiconductor, Inc. Dual Monostable Multivibrator 667T/C

Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.
Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Suppliers

Company
Product
Description
Supplier Links
Dual Monostable Multivibrator - 667T/C - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual Monostable Multivibrator
667T/C
Dual Monostable Multivibrator 667T/C
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Motorola/Freescale - HTL 660T

These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Monostable Multivibrators
Product Number 667T/C
Product Name Dual Monostable Multivibrator
Supply Voltage 18 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Multivibrators - 74LV123DB,118 - 1009030-74LV123DB,118 - Win Source Electronics
Specs
Supply Voltage 1 V ~ 5.5 V
Package Type SOP; SSOP; Other; 16-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - SNJ54LS221FK - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
2 suppliers
Logic - Multivibrators - 54LS122/SDA - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
3 suppliers
Bidirectional Monostable Multivibrator - 8T20/E,F - Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details