Nexperia B.V. Dual retriggerable precision monostable multivibrator 74HCT4538PW,118

Description
The 74HCT4538 is a dual retriggerable-rese ttable monostable multivibrator. Each multivibrator has two trigger/retrigger inputs (nAand nB), a direct reset input (nCD), two complementary outputs (nQ and nQ), and two pins (nREXT/CEXT and nCEXT) for connecting the external timing components CEXT and REXT. Typical pulse width variation over temperature range is ± 0.2 %. The device may be triggered by either the positive or the negative edges of the input pulse. The duration and accuracy of the output pulse are determined by the external timing components CEXT and REXT. The output pulse width (TW) is equal to 0.7 × REXT × CEXT. The linear design techniques guarantee precise control of the output pulse width. A LOW level at nCDterminates the output pulse immediately. Schmitt-trigger action in the trigger inputs makes the circuit highly tolerant to slower rise and fall times. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Tolerant of slow trigger rise and fall times High noise immunity Separate reset inputs Triggering from falling or rising edge Complies with JEDEC standard no. 7A Wide supply voltage range from 4.5 to 5.5 V CMOS low power dissipation TTL input levels Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HCT4538 is a dual retriggerable-rese ttable monostable multivibrator. Each multivibrator has two trigger/retrigger inputs (nAand nB), a direct reset input (nCD), two complementary outputs (nQ and nQ), and two pins (nREXT/CEXT and nCEXT) for connecting the external timing components CEXT and REXT. Typical pulse width variation over temperature range is ± 0.2 %. The device may be triggered by either the positive or the negative edges of the input pulse. The duration and accuracy of the output pulse are determined by the external timing components CEXT and REXT. The output pulse width (TW) is equal to 0.7 × REXT × CEXT. The linear design techniques guarantee precise control of the output pulse width. A LOW level at nCDterminates the output pulse immediately. Schmitt-trigger action in the trigger inputs makes the circuit highly tolerant to slower rise and fall times. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Tolerant of slow trigger rise and fall times High noise immunity Separate reset inputs Triggering from falling or rising edge Complies with JEDEC standard no. 7A Wide supply voltage range from 4.5 to 5.5 V CMOS low power dissipation TTL input levels Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT4538PW is a dual retriggerable-resettable monostable multivibrator in a TSSOP16 package with a body width of 4.4 mm. It operates from a supply voltage of 4.5 to 5.5 V and is specified for operation from -40 °C to +125 °C. Each multivibrator features two trigger inputs (nA and nB) that support triggering on either edge, a direct reset input (nCD), and complementary outputs (nQ and nQ). Pulse width is determined by external resistor and capacitor components according to T_W = 0.7 × R_EXT × C_EXT. The device includes Schmitt-trigger inputs for tolerance of slow signal edges, latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and ESD protection exceeding 2000 V HBM and 1000 V CDM. It complies with JEDEC standard no. 7A and has TTL-compatible input levels. Outputs are terminated by a LOW at nCD. Input clamp diodes allow interfacing beyond V_CC using current-limiting resistors.

Datasheet Summary
Powered by GS/AI

The 74HCT4538PW is a dual retriggerable-resettable monostable multivibrator in a TSSOP16 package with a body width of 4.4 mm. It operates from a supply voltage of 4.5 to 5.5 V and is specified for operation from -40 °C to +125 °C. Each multivibrator features two trigger inputs (nA and nB) that support triggering on either edge, a direct reset input (nCD), and complementary outputs (nQ and nQ). Pulse width is determined by external resistor and capacitor components according to T_W = 0.7 × R_EXT × C_EXT. The device includes Schmitt-trigger inputs for tolerance of slow signal edges, latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and ESD protection exceeding 2000 V HBM and 1000 V CDM. It complies with JEDEC standard no. 7A and has TTL-compatible input levels. Outputs are terminated by a LOW at nCD. Input clamp diodes allow interfacing beyond V_CC using current-limiting resistors.

Suppliers

Company
Product
Description
Supplier Links
Dual retriggerable precision monostable multivibrator - 74HCT4538PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Dual retriggerable precision monostable multivibrator
74HCT4538PW,118
Dual retriggerable precision monostable multivibrator 74HCT4538PW,118
The 74HCT4538 is a dual retriggerable-rese ttable monostable multivibrator. Each multivibrator has two trigger/retrigger inputs (nAand nB), a direct reset input (nCD), two complementary outputs (nQ and nQ), and two pins (nREXT/CEXT and nCEXT) for connecting the external timing components CEXT and REXT. Typical pulse width variation over temperature range is ± 0.2 %. The device may be triggered by either the positive or the negative edges of the input pulse. The duration and accuracy of the output pulse are determined by the external timing components CEXT and REXT. The output pulse width (TW) is equal to 0.7 × REXT × CEXT. The linear design techniques guarantee precise control of the output pulse width. A LOW level at nCDterminates the output pulse immediately. Schmitt-trigger action in the trigger inputs makes the circuit highly tolerant to slower rise and fall times. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Tolerant of slow trigger rise and fall times High noise immunity Separate reset inputs Triggering from falling or rising edge Complies with JEDEC standard no. 7A Wide supply voltage range from 4.5 to 5.5 V CMOS low power dissipation TTL input levels Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HCT4538 is a dual retriggerable-resettable monostable multivibrator. Each multivibrator has two trigger/retrigger inputs (nAand nB), a direct reset input (nCD), two complementary outputs (nQ and nQ), and two pins (nREXT/CEXT and nCEXT) for connecting the external timing components CEXT and REXT. Typical pulse width variation over temperature range is ± 0.2 %. The device may be triggered by either the positive or the negative edges of the input pulse. The duration and accuracy of the output pulse are determined by the external timing components CEXT and REXT. The output pulse width (TW) is equal to 0.7 × REXT × CEXT. The linear design techniques guarantee precise control of the output pulse width. A LOW level at nCDterminates the output pulse immediately. Schmitt-trigger action in the trigger inputs makes the circuit highly tolerant to slower rise and fall times. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Tolerant of slow trigger rise and fall times
  • High noise immunity
  • Separate reset inputs
  • Triggering from falling or rising edge
  • Complies with JEDEC standard no. 7A
  • Wide supply voltage range from 4.5 to 5.5 V
  • CMOS low power dissipation
  • TTL input levels
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Multivibrators - 1727-7559-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-7559-6-ND
Multivibrators 1727-7559-6-ND
Monostable Multivibrator 35ns 16-TSSOP

Monostable Multivibrator 35ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 1727-7559-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-7559-1-ND
Multivibrators 1727-7559-1-ND
Monostable Multivibrator 35ns 16-TSSOP

Monostable Multivibrator 35ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 1727-7559-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-7559-2-ND
Multivibrators 1727-7559-2-ND
Monostable Multivibrator 35ns 16-TSSOP

Monostable Multivibrator 35ns 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1371343-74HCT4538PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1371343-74HCT4538PW,118
Integrated Circuits (ICs) - Logic - Multivibrators 1371343-74HCT4538PW,118
Win Source Part Number: 1371343-74HCT4538PW, 118 Category: Integrated Circuits (ICs) - Logic - Multivibrators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74HCT Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HCT4538 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5 V ~ 5.5 V Logic Type: Monostable Current - Output High, Low: 4mA, 4mA Schmitt Trigger Input: No Independent Circuits: 2 Propagation Delay: 35 ns

Win Source Part Number: 1371343-74HCT4538PW,118
Category: Integrated Circuits (ICs) - Logic - Multivibrators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74HCT
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74HCT4538
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5 V ~ 5.5 V
Logic Type: Monostable
Current - Output High, Low: 4mA, 4mA
Schmitt Trigger Input: No
Independent Circuits: 2
Propagation Delay: 35 ns

Buy Now Datasheet
Logic - Multivibrators - 74HCT4538PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74HCT4538PW,118
Logic - Multivibrators 74HCT4538PW,118
IC MULTIVIBRATOR 35NS 16TSSOP

IC MULTIVIBRATOR 35NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - 74HCT4538PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HCT4538PW,118
Multivibrators 74HCT4538PW,118
Monostable Multivibrator 35 ns 16-TSSOP

Monostable Multivibrator 35 ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 74HCT4538PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HCT4538PW,118
Multivibrators 74HCT4538PW,118
Monostable Multivibrator

Monostable Multivibrator

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74HCT4538PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74HCT4538PW,118
Integrated Circuits (ICs) - Logic - Multivibrators 74HCT4538PW,118
IC MULTIVIBRATOR 35NS 16TSSOP

IC MULTIVIBRATOR 35NS 16TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 74HCT4538PW,118 1727-7559-6-ND 1371343-74HCT4538PW,118 74HCT4538PW,118 74HCT4538PW,118 74HCT4538PW,118 74HCT4538PW,118
Product Name Dual retriggerable precision monostable multivibrator Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage +7.0 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Features ESD Protection
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 29AC1133 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; SOIC
Number of Pins 16
View Details
Dual monostable multivibrator - HEF4528BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
View Details
7 suppliers
Multivibrators - 1727-3553-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Multivibrators - 1727-3449-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers