Texas Instruments CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123PWRG4

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWRG4 - Texas Instruments
Dallas, TX, United States
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HC123PWRG4
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123PWRG4
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-TSSOP -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-TSSOP -55 to 125

Buy Now Datasheet
Multivibrators - CD74HC123PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD74HC123PWRG4-ND
Multivibrators CD74HC123PWRG4-ND
Monostable Multivibrator 25ns 16-TSSOP

Monostable Multivibrator 25ns 16-TSSOP

Buy Now Datasheet
Logic - Multivibrators - CD74HC123PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC123PWRG4
Logic - Multivibrators CD74HC123PWRG4
IC MULTIVIBRATOR 25NS 16TSSOP

IC MULTIVIBRATOR 25NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - CD74HC123PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC123PWRG4
Multivibrators CD74HC123PWRG4
Monostable Multivibrator 25 ns 16-TSSOP

Monostable Multivibrator 25 ns 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC123PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC123PWRG4
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC123PWRG4
IC MULTIVIBRATOR 25NS 16TSSOP

IC MULTIVIBRATOR 25NS 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC123PWRG4 CD74HC123PWRG4-ND CD74HC123PWRG4 CD74HC123PWRG4 CD74HC123PWRG4
Product Name CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT123M96S5001 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Current 4 mA
View Details
2 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWRE4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
Multivibrators - 296-CD4098BE-NG-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)"
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221M96 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
8 suppliers