High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
IC 12-ST BINARY COUNTER 16SOIC
IC BINARY COUNTER 12-BIT 16SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4040MT | CD74HC4040MT | CD74HC4040MT-ND | CD74HC4040MT | CD74HC4040MT | CD74HC4040MT |
| Product Name | CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | ||||
| Package Type | PDIP,SO,SOIC | SOP; SOP16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | HC | CMOS | ||||
| Number of Stages (Bits) | 12 bits | |||||
| Operating Current | 0.0800 mA |