Texas Instruments Logic - Logic - Counters, Dividers - CD4011 CD4011

Description
Manufacturer: Texas Instruments Win Source Part Number: 240303-CD4011 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up, Down Count Rate: 5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 240303-CD4011 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up, Down Count Rate: 5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD4011 - 240303-CD4011 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4011
240303-CD4011
Logic - Logic - Counters, Dividers - CD4011 240303-CD4011
Manufacturer: Texas Instruments Win Source Part Number: 240303-CD4011 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up, Down Count Rate: 5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 240303-CD4011
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up, Down
Count Rate: 5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 240303-CD4011
Product Name Logic - Logic - Counters, Dividers - CD4011
Supply Voltage 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4040DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
 - 54LS163AFMQB - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type FL16
View Details
3 suppliers
Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details