Texas Instruments CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider CD4020BPWR

Description
CMOS 14-Stage Ripple-Carry Binary Counter/Divider 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS 14-Stage Ripple-Carry Binary Counter/Divider 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPWR - Texas Instruments
Dallas, TX, United States
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider
CD4020BPWR
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider CD4020BPWR
CMOS 14-Stage Ripple-Carry Binary Counter/Divider 16-TSSOP -55 to 125

CMOS 14-Stage Ripple-Carry Binary Counter/Divider 16-TSSOP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1371201-CD4020BPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1371201-CD4020BPWR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1371201-CD4020BPWR
Win Source Part Number: 1371201-CD4020BPWR Category: Integrated Circuits (ICs) - Logic - Counters, Dividers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 4000B Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CD4020 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3 V ~ 18 V Logic Type: Binary Counter Reset: Asynchronous Number of Elements: 1 Number of Bits per Element: 14 Direction: Up Trigger Type: Negative Edge Count Rate: 24 MHz

Win Source Part Number: 1371201-CD4020BPWR
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 4000B
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: CD4020
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3 V ~ 18 V
Logic Type: Binary Counter
Reset: Asynchronous
Number of Elements: 1
Number of Bits per Element: 14
Direction: Up
Trigger Type: Negative Edge
Count Rate: 24 MHz

Buy Now Datasheet
Counters, Dividers - 296-31491-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31491-2-ND
Counters, Dividers 296-31491-2-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-31491-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31491-6-ND
Counters, Dividers 296-31491-6-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-31491-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31491-1-ND
Counters, Dividers 296-31491-1-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - CD4020BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4020BPWR
Logic - Counters, Dividers CD4020BPWR
IC BINARY CNTR/DIV RIPL 16TSSOP

IC BINARY CNTR/DIV RIPL 16TSSOP

Supplier's Site Datasheet
Counter/Divider Single 14-Bit Binary UP 16-Pin TSSOP T/R - 815-CD4020BPWR - Utmel Electronic Limited
Hong Kong, China
Counter/Divider Single 14-Bit Binary UP 16-Pin TSSOP T/R
815-CD4020BPWR
Counter/Divider Single 14-Bit Binary UP 16-Pin TSSOP T/R 815-CD4020BPWR
Counter/Divider Single 14-Bit Binary UP 16-Pin TSSOP T/R

Counter/Divider Single 14-Bit Binary UP 16-Pin TSSOP T/R

Supplier's Site
Counters, Dividers - CD4020BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4020BPWR
Counters, Dividers CD4020BPWR
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4020BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4020BPWR
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4020BPWR
IC BINARY COUNTER 14BIT 16TSSOP

IC BINARY COUNTER 14BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4020BPWR 1371201-CD4020BPWR 296-31491-2-ND CD4020BPWR 815-CD4020BPWR CD4020BPWR CD4020BPWR
Product Name CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Counter/Divider Single 14-Bit Binary UP 16-Pin TSSOP T/R Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 5V; 5V 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,TSSOP SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; 16-TSSOP (0.173, 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Logic Family CD4000 CMOS; CMOS
Number of Stages (Bits) 12 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC161 Synchronous 4-Bit Binary Counters - 8407501EA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
CD4059A-MIL CMOS Programmable Divide-by-N Counter - CD4059AD3 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 18
Package Type CDIP SB,WAFERSALE
View Details
3 suppliers
Counters, Dividers - 54LS169DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 20 MHz
View Details
2 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers