CD54HC4024F is a 7-stage binary ripple counter in a 14-pin CDIP package, measuring 19.55 mm × 6.71 mm, with a wide operating temperature range of -55℃ to 125℃. It operates from 2 V to 6 V, features buffered inputs and outputs, common reset, and negative edge clocking. The device supports standard output fanout of 10 LSTTL loads and has balanced propagation delay and transition times. All inputs and outputs are buffered, and the device offers high noise immunity of 30% of VCC at 5 V.
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159970-CD54HC4024F
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD54HC4024F | 1159970-CD54HC4024F | CD54HC4024F |
| Product Name | CD54HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter | Logic - Logic - Counters, Dividers - CD54HC4024F | Counters, Dividers |
| Supply Voltage | 6 | 2 V ~ 6 V | |
| Package Type | CDIP,WAFERSALE | DIP; 14-CDIP (0.300\", 7.62mm) | |
| Logic Family | HC | ||
| Number of Stages (Bits) | 7 bits |