Texas Instruments SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs 5962-88728012A

Description
Octal D-type Edge Triggered Flip-Flops with 3-state Outputs 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal D-type Edge Triggered Flip-Flops with 3-state Outputs 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-88728012A - Texas Instruments
Dallas, TX, United States
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs
5962-88728012A
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs 5962-88728012A
Octal D-type Edge Triggered Flip-Flops with 3-state Outputs 20-LCCC -55 to 125

Octal D-type Edge Triggered Flip-Flops with 3-state Outputs 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 5962-88728012A
Product Name SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
Operating Current 30 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H101FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374NT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401RA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
2 suppliers
SN54ABT377 Octal Edge-Triggered D-type Flip-Flops With Clock Enable - 5962-9314801QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers