Texas Instruments Flip Flops 74F109SCX

Description
J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16
Request a Quote Datasheet
Description
J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F109SCX - Rochester Electronics
Newburyport, MA, United States
J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Flip Flops - 74F109SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F109SCX
Flip Flops 74F109SCX
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74F109SCX 74F109SCX
Product Name Flip Flops
Triggering Positive-edge Triggered
Package Type SOP16; SOP 16-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100351W-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74HC574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers