The CD74HC173 series is a quad D-type flip-flop with three-state outputs, featuring shared clock, reset, and data enable controls. It is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -55°C to 125°C and a supply voltage of 2 V to 6 V. The device exhibits high noise immunity with 30% of VCC noise margin at 5 V and complies with LSTTL input compatibility for HCT variants, though this part is an HC type. All variants support standard and bus driver fanout levels of 10 and 15 LSTTL loads respectively.
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-TSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HC173PWRE4 |
| Product Name | CD74HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Output Characteristics | 3-State |
| Propagation Delay | 43 ns |
| fMAX | 28 MHz |