The CD74HC173 series is a high-speed CMOS logic quad D-type flip-flop with three-state outputs, featuring shared clock, reset, and data enable inputs. It is available in a 16-pin PDIP package measuring 19.31 mm by 6.35 mm, with an operating temperature range of -55°C to 125°C. The device operates from 2 V to 6 V and offers balanced propagation delays, high noise immunity, and low power consumption compared to LSTTL logic. Fanout capability is 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. Input logic is compatible with LSTTL levels, with V_IL max at 0.8 V and V_IH min at 2 V. The part supports three-state output control via OE1 and OE2 pins.
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-PDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HC173EE4 |
| Product Name | CD74HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Output Characteristics | 3-State |
| Propagation Delay | 43 ns |
| fMAX | 28 MHz |