Dual J-K flip-flop with set and reset, positive-edge triggered, in a 16-pin SOIC package, operating from -55°C to 125°C with a supply voltage range of 2V to 6V. Features asynchronous set and reset, Schmitt trigger clock inputs, typical maximum frequency of 54MHz at 5V, and CMOS input compatibility with low power consumption.
High Speed CMOS Logic Dual Positive-Edge-Trigge
IC FF JK TYPE DUAL 1BIT 16SOIC
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC109ME4 | CD74HC109ME4 | CD74HC109ME4 |
| Product Name | CD74HC109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | J-K | J-K | |
| Triggering | Positive-edge Triggered | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | |
| Propagation Delay | 53 ns | ||
| fMAX | 70 MHz | 60 MHz |