The CD74FCT374M is an octal edge-triggered D-type flip-flop with 3-state outputs, fabricated in BiCMOS technology for low quiescent power and high drive capability. It is packaged in a 20-pin SOIC (DW) case with dimensions of 507 mm length, 12.83 mm width, and 5080 µm thickness, and operates from 0°C to 70°C. The device features a maximum output sink current of 48 mA, an output high-level voltage of 2.4 V at -15 mA, and a low-level output voltage of 0.55 V at 48 mA. The output voltage swing is limited to 3.7 V to reduce electromagnetic interference. The output-enable input controls the 3-state condition independently of internal register operations. It is designed for bus driving applications and is compatible with TTL-level inputs. The device is RoHS compliant and has a moisture sensitivity level of 1.
BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 771366-CD74FCT374M
Series: 74FCT
Packaging: Tube
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 48mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74FCT374
Categories: Integrated Circuits (ICs)
Clock Frequency: 70MHz
Alternative Parts (Cross-Reference): PI74FCT374TSE; 74FCT374TSO; 74FCT374SO; PI74FCT2374TS;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74FCT374M | 771366-CD74FCT374M | 296-9416-5-ND | CD74FCT374M | CD74FCT374M |
| Product Name | CD74FCT374 BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with 3-State Outputs | Logic - Logic - Flip Flops - CD74FCT374M | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 10 ns | 6.6 ns | 6.6 ns | ||
| fMAX | 70 MHz | 70 MHz |