Octal D-Type flip-flops with 3-state outputs featuring 1.5V to 5.5V operation, ±24mA output drive, and balanced propagation delays in a 20-pin SOIC package measuring 12.80mm × 10.3mm, with an operating temperature range of -55°C to 125°C.
Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74ACT374ME4 |
| Product Name | CD74ACT374 Octal D-Type Flip-Flops with 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 11.5 ns |
| fMAX | 90 MHz |