Texas Instruments SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 5962-87631012A

Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-87631012A - Texas Instruments
Dallas, TX, United States
SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
5962-87631012A
SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 5962-87631012A
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-LCCC -55 to 125

Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 5962-87631012A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
5962-87631012A
Integrated Circuits (ICs) - Logic - Flip Flops 5962-87631012A
SN54ACT374 OCTAL D-TYPE EDGE-TRI

SN54ACT374 OCTAL D-TYPE EDGE-TRI

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops
Product Number 5962-87631012A 5962-87631012A
Product Name SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 100131W-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003MKA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details
 - 100131DC - Rochester Electronics
Texas Instruments
Specs
Flip-Flop Type D
Package Type DIP; CDIP
View Details
3 suppliers