Texas Instruments CD74ACT374 Octal D-Type Flip-Flops with 3-State Outputs CD74ACT374M96

Description
Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote
Description
Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-Type Flip-Flops with 3-State Outputs in a 20-pin SOIC package, operating from -55°C to 125°C, with 24mA output drive and 1.5V to 5.5V supply voltage range.

Datasheet Summary
Powered by GS/AI

Octal D-Type Flip-Flops with 3-State Outputs in a 20-pin SOIC package, operating from -55°C to 125°C, with 24mA output drive and 1.5V to 5.5V supply voltage range.

Suppliers

Company
Product
Description
Supplier Links
CD74ACT374 Octal D-Type Flip-Flops with 3-State Outputs - CD74ACT374M96 - Texas Instruments
Dallas, TX, United States
CD74ACT374 Octal D-Type Flip-Flops with 3-State Outputs
CD74ACT374M96
CD74ACT374 Octal D-Type Flip-Flops with 3-State Outputs CD74ACT374M96
Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74ACT374M96
1160144-CD74ACT374M96
Logic - Logic - Flip Flops - CD74ACT374M96 1160144-CD74ACT374M96
Manufacturer: Texas Instruments Win Source Part Number: 1160144-CD74ACT374M9 6 Series: 74ACT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11.2ns @ 5V, 50pF Current - Quiescent: 8μA Input Capacitance: 10pF Family Name: CD74ACT374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 110MHz Alternative Parts (Cross-Reference): MC74ACT374DW; MC74ACT374DWR2; MC74ACT374DW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160144-CD74ACT374M96
Series: 74ACT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11.2ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74ACT374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 110MHz
Alternative Parts (Cross-Reference): MC74ACT374DW; MC74ACT374DWR2; MC74ACT374DW;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-14500-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14500-1-ND
Flip Flops 296-14500-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14500-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14500-2-ND
Flip Flops 296-14500-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14500-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14500-6-ND
Flip Flops 296-14500-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74ACT374M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74ACT374M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74ACT374M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - CD74ACT374M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74ACT374M96
Logic - Flip Flops CD74ACT374M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - CD74ACT374M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74ACT374M96
Flip Flops CD74ACT374M96
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74ACT374M96 1160144-CD74ACT374M96 296-14500-1-ND CD74ACT374M96 CD74ACT374M96 CD74ACT374M96
Product Name CD74ACT374 Octal D-Type Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - CD74ACT374M96 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 11.5 ns 11.2 ns 11.2 ns
fMAX 90 MHz 110 MHz 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT74 High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset - 5962-8685301CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 44 ns
fMAX 25 MHz
View Details
Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QSA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details