Texas Instruments CD74ACT273 Octal D-Type Flip-Flops with Reset CD74ACT273PWRE4

Description
Octal D-Type Flip-Flops with Reset 20-TSSOP -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops with Reset 20-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT273 Octal D-Type Flip-Flops with Reset - CD74ACT273PWRE4 - Texas Instruments
Dallas, TX, United States
CD74ACT273 Octal D-Type Flip-Flops with Reset
CD74ACT273PWRE4
CD74ACT273 Octal D-Type Flip-Flops with Reset CD74ACT273PWRE4
Octal D-Type Flip-Flops with Reset 20-TSSOP -55 to 125

Octal D-Type Flip-Flops with Reset 20-TSSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number CD74ACT273PWRE4
Product Name CD74ACT273 Octal D-Type Flip-Flops with Reset
Flip-Flop Type D
Supply Voltage 1.5V; 5V; 5
Propagation Delay 12.3 ns
fMAX 90 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - 5962-8875901EA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 50 ns
View Details
3 suppliers
Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
Flip Flops - 100135J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers