Octal D-type flip-flop with reset in a 20-pin TSSOP package, operating from 1.5V to 5.5V, with a typical propagation delay of 6.5ns at 5V and 25°C, and an output drive current of ±24mA. The device features balanced propagation delays, SCR-latchup resistance, and operates over a temperature range of -55°C to 125°C.
Octal D-Type Flip-Flops with Reset 20-TSSOP -55 to 125
Win Source Part Number: 1258669-CD74ACT273PW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ACT
Type: D-Type
Package: Tube
Standard Package: 70
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 12.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 10 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 85 MHz
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74ACT273PWE4,CD74A
Base Product Number: 74ACT273
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74ACT273PW | 1258669-CD74ACT273PW | 296-32995-5-ND | CD74ACT273PW | CD74ACT273PW |
| Product Name | CD74ACT273 Octal D-Type Flip-Flops with Reset | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 1.5V; 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Propagation Delay | 12.3 ns | 12.3 ns | 12.3 ns | ||
| fMAX | 90 MHz | 85 MHz | |||
| Operating Current | 0.0800 mA |