Texas Instruments CD74ACT273 Octal D-Type Flip-Flops with Reset CD74ACT273E

Description
Octal D-Type Flip-Flops with Reset 20-PDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops with Reset 20-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT273 Octal D-Type Flip-Flops with Reset - CD74ACT273E - Texas Instruments
Dallas, TX, United States
CD74ACT273 Octal D-Type Flip-Flops with Reset
CD74ACT273E
CD74ACT273 Octal D-Type Flip-Flops with Reset CD74ACT273E
Octal D-Type Flip-Flops with Reset 20-PDIP -55 to 125

Octal D-Type Flip-Flops with Reset 20-PDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74ACT273E
050150-CD74ACT273E
Logic - Logic - Flip Flops - CD74ACT273E 050150-CD74ACT273E
Manufacturer: Texas Instruments Win Source Part Number: 050150-CD74ACT273E Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 13.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 85MHz Alternative Parts (Cross-Reference): MC74ACT273N; CD74ACT273EE4; CD74ACT273E; 74ACTQ273PC; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 050150-CD74ACT273E
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 13.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 85MHz
Alternative Parts (Cross-Reference): MC74ACT273N; CD74ACT273EE4; CD74ACT273E; 74ACTQ273PC;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74ACT273E - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ACT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20

D Flip-Flop, ACT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20

Supplier's Site Datasheet
Flip Flops - 296-4272-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4272-5-ND
Flip Flops 296-4272-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - CD74ACT273E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74ACT273E
Flip Flops CD74ACT273E
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74ACT273E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74ACT273E
Integrated Circuits (ICs) - Logic - Flip Flops CD74ACT273E
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
74Act Cmos, 74Act273, Dip20, 5.5V; Logic Family / Base Number Texas Instruments - 28AH2038 - Newark, An Avnet Company
Chicago, IL, United States
74Act Cmos, 74Act273, Dip20, 5.5V; Logic Family / Base Number Texas Instruments
28AH2038
74Act Cmos, 74Act273, Dip20, 5.5V; Logic Family / Base Number Texas Instruments 28AH2038
74ACT CMOS, 74ACT273, DIP20, 5.5V; Logic Family / Base Number:74ACT273; Flip-Flop Type:D; Propagation Delay:13.5ns; Frequency:85MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes

74ACT CMOS, 74ACT273, DIP20, 5.5V; Logic Family / Base Number:74ACT273; Flip-Flop Type:D; Propagation Delay:13.5ns; Frequency:85MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes

Supplier's Site
Logic - Flip Flops - CD74ACT273E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74ACT273E
Logic - Flip Flops CD74ACT273E
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74ACT273E 050150-CD74ACT273E CD74ACT273E 296-4272-5-ND CD74ACT273E CD74ACT273E 28AH2038 CD74ACT273E
Product Name CD74ACT273 Octal D-Type Flip-Flops with Reset Logic - Logic - Flip Flops - CD74ACT273E Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops 74Act Cmos, 74Act273, Dip20, 5.5V; Logic Family / Base Number Texas Instruments Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 12.3 ns 13.5 ns 13.5 ns 13.5 ns
fMAX 90 MHz 85 MHz 85 MHz 85 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
3 suppliers
Logic - Logic - Flip Flops - 74ALVCH162260GRE4 - 1013644-74ALVCH162260GRE4 - Win Source Electronics
Specs
Package Type TSSOP; TSSOP; SOP; SSOP
Number of units in IC 1
View Details
Flip Flops - 54F109DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers