Synchronous Presettable Binary Counters with Synchronous Reset 16-PDIP -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC BINARY COUNTER 4-BIT 16DIP
IC 4BIT SYNC BIN COUNTER 16-DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74ACT163E | 296-32983-5-ND | CD74ACT163E | CD74ACT163E | CD74ACT163E |
| Product Name | CD74ACT163 Synchronous Presettable Binary Counters with Synchronous Reset | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Features | Presettable | ||||
| Counter Category | Synchronous | Synchronous | Synchronous | ||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | |||
| Package Type | PDIP,SOIC | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | ACT |