Texas Instruments CD54ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset CD54ACT161F3A

Description
Synchronous Presettable Binary Counters with Asynchronous Reset 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous Presettable Binary Counters with Asynchronous Reset 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD54ACT161F3A - Texas Instruments
Dallas, TX, United States
CD54ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset
CD54ACT161F3A
CD54ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset CD54ACT161F3A
Synchronous Presettable Binary Counters with Asynchronous Reset 16-CDIP -55 to 125

Synchronous Presettable Binary Counters with Asynchronous Reset 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD54ACT161F3A - 1159893-CD54ACT161F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD54ACT161F3A
1159893-CD54ACT161F3A
Logic - Logic - Counters, Dividers - CD54ACT161F3A 1159893-CD54ACT161F3A
Manufacturer: Texas Instruments Win Source Part Number: 1159893-CD54ACT161F3 A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159893-CD54ACT161F3A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD54ACT161F3A
Integrated Circuits (ICs) - Logic - Counters, Dividers CD54ACT161F3A
SYNCHRONOUS PRESETTABLE BINARY C

SYNCHRONOUS PRESETTABLE BINARY C

Supplier's Site
Counters, Dividers - CD54ACT161F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD54ACT161F3A
Counters, Dividers CD54ACT161F3A
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD54ACT161F3A 1159893-CD54ACT161F3A CD54ACT161F3A CD54ACT161F3A
Product Name CD54ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset Logic - Logic - Counters, Dividers - CD54ACT161F3A Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 5.5 4.5 V ~ 5.5 V
Package Type CDIP DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family ACT
Unlock Full Specs
to access all available technical data

Similar Products

CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BM96 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
9 suppliers
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
10 suppliers
SN54AS867 Synchronous 8-Bit Up/Down Counters - 5962-89668013A - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
CD40192B-MIL CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BF3A - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
3 suppliers